Io Audio Technologies Barrel Audio Cables IO-BP176003-T3MCH-2R

Description
"Cable Stereo (3 Conductor, TRS) Phone Plug, 6.35mm (1/4"", 0.25""), Right Angle To Phone Plug, 6.35mm (1/4"", 0.25""), Right Angle 3.0' (91.44cm)"
Request a Quote Datasheet
Description
"Cable Stereo (3 Conductor, TRS) Phone Plug, 6.35mm (1/4"", 0.25""), Right Angle To Phone Plug, 6.35mm (1/4"", 0.25""), Right Angle 3.0' (91.44cm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrel Audio Cables - 1937-1061-ND - DigiKey
Thief River Falls, MN, United States
Barrel Audio Cables
1937-1061-ND
Barrel Audio Cables 1937-1061-ND
"Cable Stereo (3 Conductor, TRS) Phone Plug, 6.35mm (1/4"", 0.25""), Right Angle To Phone Plug, 6.35mm (1/4"", 0.25""), Right Angle 3.0' (91.44cm)"

"Cable Stereo (3 Conductor, TRS) Phone Plug, 6.35mm (1/4"", 0.25""), Right Angle To Phone Plug, 6.35mm (1/4"", 0.25""), Right Angle 3.0' (91.44cm)"

Buy Now Datasheet
Cable Assy, 1/4 Stereo Plug-Plug, 3Ft; Connector Type A Io Audio Technologies - 92AH3533 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 1/4 Stereo Plug-Plug, 3Ft; Connector Type A Io Audio Technologies
92AH3533
Cable Assy, 1/4 Stereo Plug-Plug, 3Ft; Connector Type A Io Audio Technologies 92AH3533
CABLE ASSY, 1/4" STEREO PLUG-PLUG, 3FT; Connector Type A:1/4" Stereo Phone Plug; Connector Type B:1/4" Stereo Phone Plug; Cable Length - Imperial:3ft; Cable Length - Metric:914.4mm; Jacket Color:Black; Product Range:TCH Series RoHS Compliant: Yes

CABLE ASSY, 1/4" STEREO PLUG-PLUG, 3FT; Connector Type A:1/4" Stereo Phone Plug; Connector Type B:1/4" Stereo Phone Plug; Cable Length - Imperial:3ft; Cable Length - Metric:914.4mm; Jacket Color:Black; Product Range:TCH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1937-1061-ND 92AH3533
Product Name Barrel Audio Cables Cable Assy, 1/4 Stereo Plug-Plug, 3Ft; Connector Type A Io Audio Technologies
Application Audio Audio
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-0750-034 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Flexible Test Cable, 18.0 GHz, 39.4″ - ULC-1M-NMNM+ - Mini-Circuits
Specs
Cable Length 3.28 ft (10 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
White PVC Single Wire - 56020080 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details