Io Audio Technologies Multiple Conductor Cables IO-A12326-500SP

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Black 23 AWG Braid 500.0' (152.4m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Black 23 AWG Braid 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 1937-1046-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
1937-1046-ND
Multiple Conductor Cables 1937-1046-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Black 23 AWG Braid 500.0' (152.4m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Black 23 AWG Braid 500.0' (152.4m)

Buy Now Datasheet
Shld Flex Cable, 2Cond, 23Awg, 152.4M; Cable Shielding Io Audio Technologies - 92AH3527 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 2Cond, 23Awg, 152.4M; Cable Shielding Io Audio Technologies
92AH3527
Shld Flex Cable, 2Cond, 23Awg, 152.4M; Cable Shielding Io Audio Technologies 92AH3527
SHLD FLEX CABLE, 2COND, 23AWG, 152.4M; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVCRoHS Compliant: Yes

SHLD FLEX CABLE, 2COND, 23AWG, 152.4M; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number 1937-1046-ND 92AH3527
Product Name Multiple Conductor Cables Shld Flex Cable, 2Cond, 23Awg, 152.4M; Cable Shielding Io Audio Technologies
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To HDMI Female Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
Standard Cable Assemblies - Bx8SML-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3057/100-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers