The Metal Impeller, 170mm x 34° from Orion Fans is designed for use with OAM Open Frame Motors. Constructed from aluminum, it features a screw connection for easy installation onto the motor shaft, ensuring proper alignment. The standard airflow direction is intake toward the motor, but it can be modified for exhaust by adding "-R" to the part number. This impeller is part of the IMP series, which is known for its reliability and efficiency in various applications. The dimensions and specifications are tailored for optimal performance in conjunction with compatible motors.
METAL IMPELLER, 170MM X 34DEG, OF MOTOR; Accessory Type:Metal Impeller; For Use With:OAM Open Frame Motor; Product Range:IMP Series
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 47AK2683 |
| Product Name | Metal Impeller, 170Mm X 34Deg, Of Motor; Accessory Type Orion Fans |
| Application | Industrial/Commercial Fans and Blowers |