ORION Fans Fans and Blowers - GRM120-30 GRM120-30

Description
Manufacturer: Orion Fans Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1155639-GRM120-30 Packaging: Box Color: Black Length: 122 mm Body Material: Aluminium Material: Plastic Width: 122 mm Categories: Fans and Blowers Case / Package: Aluminum Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Schedule B: 8414901080 Harmonized Tariff Schedule (HTS) Code: 8414.90.1080
Request a Quote
Description
Manufacturer: Orion Fans Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1155639-GRM120-30 Packaging: Box Color: Black Length: 122 mm Body Material: Aluminium Material: Plastic Width: 122 mm Categories: Fans and Blowers Case / Package: Aluminum Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Schedule B: 8414901080 Harmonized Tariff Schedule (HTS) Code: 8414.90.1080
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fans and Blowers - GRM120-30 - 1155639-GRM120-30 - Win Source Electronics
Laguna Hills, CA, United States
Fans and Blowers - GRM120-30
1155639-GRM120-30
Fans and Blowers - GRM120-30 1155639-GRM120-30
Manufacturer: Orion Fans Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1155639-GRM120-30 Packaging: Box Color: Black Length: 122 mm Body Material: Aluminium Material: Plastic Width: 122 mm Categories: Fans and Blowers Case / Package: Aluminum Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Schedule B: 8414901080 Harmonized Tariff Schedule (HTS) Code: 8414.90.1080

Manufacturer: Orion Fans
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1155639-GRM120-30
Packaging: Box
Color: Black
Length: 122 mm
Body Material: Aluminium
Material: Plastic
Width: 122 mm
Categories: Fans and Blowers
Case / Package: Aluminum
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Schedule B: 8414901080
Harmonized Tariff Schedule (HTS) Code: 8414.90.1080

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electronic Cooling Fans
Product Number 1155639-GRM120-30
Product Name Fans and Blowers - GRM120-30
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF11000T12LG230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 11 watts
View Details
Rack Cooling - 2709877 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 286 SCFM (486 m³/hr)
Bearings Ball/Roller
View Details
Filter Fan FF 018 - 01801.0-00 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 35 SCFM (59.49 m³/hr)
Maximum Sound Level 40 dbA
View Details
3 suppliers