ORION Fans Fans and Blowers - G180-11 G180-11

Description
Manufacturer: Orion Fans Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1193337-G180-11 Packaging: Box Length: 190.5 mm Material: Ceramic, Metal, Steel Width: 190.5 mm Categories: Fans and Blowers Case / Package: Metal Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Harmonized Tariff Schedule (HTS) Code: 8414.90.1080
Request a Quote
Description
Manufacturer: Orion Fans Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1193337-G180-11 Packaging: Box Length: 190.5 mm Material: Ceramic, Metal, Steel Width: 190.5 mm Categories: Fans and Blowers Case / Package: Metal Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Harmonized Tariff Schedule (HTS) Code: 8414.90.1080
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fans and Blowers - G180-11 - 1193337-G180-11 - Win Source Electronics
Laguna Hills, CA, United States
Fans and Blowers - G180-11
1193337-G180-11
Fans and Blowers - G180-11 1193337-G180-11
Manufacturer: Orion Fans Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1193337-G180-11 Packaging: Box Length: 190.5 mm Material: Ceramic, Metal, Steel Width: 190.5 mm Categories: Fans and Blowers Case / Package: Metal Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Harmonized Tariff Schedule (HTS) Code: 8414.90.1080

Manufacturer: Orion Fans
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1193337-G180-11
Packaging: Box
Length: 190.5 mm
Material: Ceramic, Metal, Steel
Width: 190.5 mm
Categories: Fans and Blowers
Case / Package: Metal
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Harmonized Tariff Schedule (HTS) Code: 8414.90.1080

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electronic Cooling Fans
Product Number 1193337-G180-11
Product Name Fans and Blowers - G180-11
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Electronic Humidity Control, 120 Vac, 40-90% Rh Stego - 12R2459 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fan - 98XE - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 84.8 SCFM (144 m³/hr)
Maximum Static Pressure 0.5100 in H2O (0.9528 Torr)
View Details
Axial Fans - 315644 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7160 SCFM (12170 m³/hr)
Maximum Sound Level 78 dbA
View Details