ORION Fans Fan Power Cord, Right Angle Rcpt, 72; For Use With Orion Fans C90-72

Description
FAN POWER CORD, RIGHT ANGLE RCPT, 72"; For Use With:Orion Terminal type Fans; Voltage Rating:250VAC; Fan Side Connector:Right Angle Receptacle; Current Rating:10A; Cable Length:72"; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FAN POWER CORD, RIGHT ANGLE RCPT, 72"; For Use With:Orion Terminal type Fans; Voltage Rating:250VAC; Fan Side Connector:Right Angle Receptacle; Current Rating:10A; Cable Length:72"; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Power Cord, Right Angle Rcpt, 72; For Use With Orion Fans - 91AH9510 - Newark, An Avnet Company
Chicago, IL, United States
Fan Power Cord, Right Angle Rcpt, 72; For Use With Orion Fans
91AH9510
Fan Power Cord, Right Angle Rcpt, 72; For Use With Orion Fans 91AH9510
FAN POWER CORD, RIGHT ANGLE RCPT, 72"; For Use With:Orion Terminal type Fans; Voltage Rating:250VAC; Fan Side Connector:Right Angle Receptacle; Current Rating:10A; Cable Length:72"; Product Range:- RoHS Compliant: Yes

FAN POWER CORD, RIGHT ANGLE RCPT, 72"; For Use With:Orion Terminal type Fans; Voltage Rating:250VAC; Fan Side Connector:Right Angle Receptacle; Current Rating:10A; Cable Length:72"; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 91AH9510
Product Name Fan Power Cord, Right Angle Rcpt, 72; For Use With Orion Fans
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Ptc Heater Hg 140, Ac/dc 48 V, 30W Stego - 24T1243 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fans - 1118308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 138 SCFM (234 m³/hr)
Blower/Fan Type Axial Fan
View Details
Type 7F.20 - Filter Fan - 7F20812044000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power 72 to 120 watts
View Details
Axial Fan - 98XJ - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 140 SCFM (238 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details