ORION Fans Cord, Fan; 48 in.; 90 deg; C90 C90-48

Description
UL approved. Rating: 10 A/125 VAC cordage 18/2 SPT-1. NEMA style AC plugs are available in any fan cord configuration and length by special order. Cords with AC plugs are available, contact your local Allied sales representative.
Description
UL approved. Rating: 10 A/125 VAC cordage 18/2 SPT-1. NEMA style AC plugs are available in any fan cord configuration and length by special order. Cords with AC plugs are available, contact your local Allied sales representative.

Suppliers

Company
Product
Description
Supplier Links
Cord, Fan; 48 in.; 90 deg; C90 - 70103641 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cord, Fan; 48 in.; 90 deg; C90
70103641
Cord, Fan; 48 in.; 90 deg; C90 70103641
UL approved. Rating: 10 A/125 VAC cordage 18/2 SPT-1. NEMA style AC plugs are available in any fan cord configuration and length by special order. Cords with AC plugs are available, contact your local Allied sales representative.

UL approved. Rating: 10 A/125 VAC cordage 18/2 SPT-1. NEMA style AC plugs are available in any fan cord configuration and length by special order. Cords with AC plugs are available, contact your local Allied sales representative.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70103641
Product Name Cord, Fan; 48 in.; 90 deg; C90
Cable Length 4 ft (12.19 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6080A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Flexible Coaxial Cable 26.5 GHz - FC195 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details