ORION Fans Fan Power Cord, Right Angle Rcpt, 36; For Use With Orion Fans C90-36

Description
FAN POWER CORD, RIGHT ANGLE RCPT, 36"; For Use With:Orion Terminal type Fans; Voltage Rating:250VAC; Fan Side Connector:Right Angle Receptacle; Current Rating:10A; Cable Length:36"; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FAN POWER CORD, RIGHT ANGLE RCPT, 36"; For Use With:Orion Terminal type Fans; Voltage Rating:250VAC; Fan Side Connector:Right Angle Receptacle; Current Rating:10A; Cable Length:36"; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Power Cord, Right Angle Rcpt, 36; For Use With Orion Fans - 91AH9509 - Newark, An Avnet Company
Chicago, IL, United States
Fan Power Cord, Right Angle Rcpt, 36; For Use With Orion Fans
91AH9509
Fan Power Cord, Right Angle Rcpt, 36; For Use With Orion Fans 91AH9509
FAN POWER CORD, RIGHT ANGLE RCPT, 36"; For Use With:Orion Terminal type Fans; Voltage Rating:250VAC; Fan Side Connector:Right Angle Receptacle; Current Rating:10A; Cable Length:36"; Product Range:- RoHS Compliant: Yes

FAN POWER CORD, RIGHT ANGLE RCPT, 36"; For Use With:Orion Terminal type Fans; Voltage Rating:250VAC; Fan Side Connector:Right Angle Receptacle; Current Rating:10A; Cable Length:36"; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 91AH9509
Product Name Fan Power Cord, Right Angle Rcpt, 36; For Use With Orion Fans
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1759799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 215 SCFM (365 m³/hr)
Running Current 0.1200 amps
View Details
SANYO DENKI Cooling Fans - Low Power Consumption Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
ACCESSORIES, FAN, 230 VAC FANS (50/60 HZ.), 4.7 INCHES, 105 CFM - 70164095 - Allied Electronics, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 100 SCFM (170 m³/hr)
Maximum Sound Level 50 dbA
View Details