ORION Fans Fan Power Cord, Right Angle Rcpt, 24; For Use With Orion Fans C90-24

Description
FAN POWER CORD, RIGHT ANGLE RCPT, 24"; For Use With:Orion Terminal type Fans; Voltage Rating:250VAC; Fan Side Connector:Right Angle Receptacle; Current Rating:10A; Cable Length:24"; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FAN POWER CORD, RIGHT ANGLE RCPT, 24"; For Use With:Orion Terminal type Fans; Voltage Rating:250VAC; Fan Side Connector:Right Angle Receptacle; Current Rating:10A; Cable Length:24"; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Power Cord, Right Angle Rcpt, 24; For Use With Orion Fans - 91AH9508 - Newark, An Avnet Company
Chicago, IL, United States
Fan Power Cord, Right Angle Rcpt, 24; For Use With Orion Fans
91AH9508
Fan Power Cord, Right Angle Rcpt, 24; For Use With Orion Fans 91AH9508
FAN POWER CORD, RIGHT ANGLE RCPT, 24"; For Use With:Orion Terminal type Fans; Voltage Rating:250VAC; Fan Side Connector:Right Angle Receptacle; Current Rating:10A; Cable Length:24"; Product Range:- RoHS Compliant: Yes

FAN POWER CORD, RIGHT ANGLE RCPT, 24"; For Use With:Orion Terminal type Fans; Voltage Rating:250VAC; Fan Side Connector:Right Angle Receptacle; Current Rating:10A; Cable Length:24"; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 91AH9508
Product Name Fan Power Cord, Right Angle Rcpt, 24; For Use With Orion Fans
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - XFG4 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fans - 1442045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8.12 SCFM (13.8 m³/hr)
Blower/Fan Type Axial Fan
View Details
Filter Fan, 4.92 X 4.92, 32/24 Cfm, 24 Vdc Rohs Compliant Stego - 70M7782 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details