ORION Fans Fan Power Cord, Right Angle Rcpt, 144; For Use With Orion Fans C90-144P

Description
FAN POWER CORD, RIGHT ANGLE RCPT, 144"; For Use With:Orion Terminal type Fans; Voltage Rating:250VAC; Fan Side Connector:Right Angle Receptacle; Current Rating:10A; Cable Length:144"; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FAN POWER CORD, RIGHT ANGLE RCPT, 144"; For Use With:Orion Terminal type Fans; Voltage Rating:250VAC; Fan Side Connector:Right Angle Receptacle; Current Rating:10A; Cable Length:144"; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Power Cord, Right Angle Rcpt, 144; For Use With Orion Fans - 91AH9507 - Newark, An Avnet Company
Chicago, IL, United States
Fan Power Cord, Right Angle Rcpt, 144; For Use With Orion Fans
91AH9507
Fan Power Cord, Right Angle Rcpt, 144; For Use With Orion Fans 91AH9507
FAN POWER CORD, RIGHT ANGLE RCPT, 144"; For Use With:Orion Terminal type Fans; Voltage Rating:250VAC; Fan Side Connector:Right Angle Receptacle; Current Rating:10A; Cable Length:144"; Product Range:- RoHS Compliant: Yes

FAN POWER CORD, RIGHT ANGLE RCPT, 144"; For Use With:Orion Terminal type Fans; Voltage Rating:250VAC; Fan Side Connector:Right Angle Receptacle; Current Rating:10A; Cable Length:144"; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 91AH9507
Product Name Fan Power Cord, Right Angle Rcpt, 144; For Use With Orion Fans
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF66000T12BK230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 295 SCFM (501 m³/hr)
Maximum Static Pressure 0.5380 in H2O (1.01 Torr)
View Details
Stego Fix (Package Of 1) W/out Adhesive And Hardware Stego - 79X5437 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Metal Axial Fan Impellers - 450 mm - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 17.70 inch (450 mm)
View Details
Axial Fan - 125XT - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 127 SCFM (216 m³/hr)
Maximum Static Pressure 0.6700 in H2O (1.25 Torr)
View Details