ORION Fans Cord; 24 in.; 45 deg; 2; C45; UL Listed, CSA Certified; Blunt Cut C45-9DC

Description
Daisy Chain Fan Cords permit multiple connections of fans to a single power source. Available in 2, 3, 4, 6 and 9 plug configurations. Each plug is separated by 12" cord and has a 24" lead. Standard daisy chains are blunt cut. Cords with plugs and custom lengths are available by special order. Features UL Approved Rating: 10 Amp/125 VAC Cordage: 18 AWG, 2 Conductor, SPT-1
Description
Daisy Chain Fan Cords permit multiple connections of fans to a single power source. Available in 2, 3, 4, 6 and 9 plug configurations. Each plug is separated by 12" cord and has a 24" lead. Standard daisy chains are blunt cut. Cords with plugs and custom lengths are available by special order. Features UL Approved Rating: 10 Amp/125 VAC Cordage: 18 AWG, 2 Conductor, SPT-1

Suppliers

Company
Product
Description
Supplier Links
Cord; 24 in.; 45 deg; 2; C45; UL Listed, CSA Certified; Blunt Cut - 70103659 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cord; 24 in.; 45 deg; 2; C45; UL Listed, CSA Certified; Blunt Cut
70103659
Cord; 24 in.; 45 deg; 2; C45; UL Listed, CSA Certified; Blunt Cut 70103659
Daisy Chain Fan Cords permit multiple connections of fans to a single power source. Available in 2, 3, 4, 6 and 9 plug configurations. Each plug is separated by 12" cord and has a 24" lead. Standard daisy chains are blunt cut. Cords with plugs and custom lengths are available by special order. Features UL Approved Rating: 10 Amp/125 VAC Cordage: 18 AWG, 2 Conductor, SPT-1

Daisy Chain Fan Cords permit multiple connections of fans to a single power source. Available in 2, 3, 4, 6 and 9 plug configurations. Each plug is separated by 12" cord and has a 24" lead. Standard daisy chains are blunt cut. Cords with plugs and custom lengths are available by special order.
Features

  • UL Approved
  • Rating: 10 Amp/125 VAC
  • Cordage: 18 AWG, 2 Conductor, SPT-1
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70103659
Product Name Cord; 24 in.; 45 deg; 2; C45; UL Listed, CSA Certified; Blunt Cut
Cable Length 2 ft (6.1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6010A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,coaxial,max temp. 392°F,Teflon™ jacket
View Details
Flexible Coaxial Cable 14 GHz - FC445 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Pwr TwinBlade™ - 10056526-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details