ORION Fans Fan Cords C45-72P

Description
"Fan Power Cord Fan Terminal Receptacle 45° 72.0"" (1.83m) NEMA 1-15 Plug"
Request a Quote Datasheet
Description
"Fan Power Cord Fan Terminal Receptacle 45° 72.0"" (1.83m) NEMA 1-15 Plug"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Cords - 1053-1349-ND - DigiKey
Thief River Falls, MN, United States
Fan Cords
1053-1349-ND
Fan Cords 1053-1349-ND
"Fan Power Cord Fan Terminal Receptacle 45° 72.0"" (1.83m) NEMA 1-15 Plug"

"Fan Power Cord Fan Terminal Receptacle 45° 72.0"" (1.83m) NEMA 1-15 Plug"

Buy Now Datasheet
Fan Power Cord, 45Deg Angle Rcpt, 72; For Use With Orion Fans - 91AH9505 - Newark, An Avnet Company
Chicago, IL, United States
Fan Power Cord, 45Deg Angle Rcpt, 72; For Use With Orion Fans
91AH9505
Fan Power Cord, 45Deg Angle Rcpt, 72; For Use With Orion Fans 91AH9505
FAN POWER CORD, 45DEG ANGLE RCPT, 72"; For Use With:Orion Terminal type Fans; Voltage Rating:250VAC; Fan Side Connector:45° Angle Receptacle; Current Rating:10A; Cable Length:72"; Product Range:- RoHS Compliant: Yes

FAN POWER CORD, 45DEG ANGLE RCPT, 72"; For Use With:Orion Terminal type Fans; Voltage Rating:250VAC; Fan Side Connector:45° Angle Receptacle; Current Rating:10A; Cable Length:72"; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category AC Power Cords AC Power Cords
Product Number 1053-1349-ND 91AH9505
Product Name Fan Cords Fan Power Cord, 45Deg Angle Rcpt, 72; For Use With Orion Fans
Approvals cURus, TUV RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
IEC Power Cords - 815237-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 11.81 inch (300 mm)
View Details
Japanese Cord Set with C13 Connector - 86277300 - Interpower
Specs
Cord Color Gray
Approvals JIS C 3306 and 3005
Number of Conductors 3; 3
View Details