ORION Fans Cord, Fan; 24 in.; 45 deg; C45 C45-6DC

Description
Daisy Chain Fan Cords permit multiple connections of fans to a single power source. Available in 2, 3, 4, 6 and 9 plug configurations. Each plug is separated by 12" cord and has a 24" lead. Standard daisy chains are blunt cut. Cords with plugs and custom lengths are available by special order. Features UL Approved Rating: 10 Amp/125 VAC Cordage: 18 AWG, 2 Conductor, SPT-1
Description
Daisy Chain Fan Cords permit multiple connections of fans to a single power source. Available in 2, 3, 4, 6 and 9 plug configurations. Each plug is separated by 12" cord and has a 24" lead. Standard daisy chains are blunt cut. Cords with plugs and custom lengths are available by special order. Features UL Approved Rating: 10 Amp/125 VAC Cordage: 18 AWG, 2 Conductor, SPT-1

Suppliers

Company
Product
Description
Supplier Links
Cord, Fan; 24 in.; 45 deg; C45 - 70103658 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cord, Fan; 24 in.; 45 deg; C45
70103658
Cord, Fan; 24 in.; 45 deg; C45 70103658
Daisy Chain Fan Cords permit multiple connections of fans to a single power source. Available in 2, 3, 4, 6 and 9 plug configurations. Each plug is separated by 12" cord and has a 24" lead. Standard daisy chains are blunt cut. Cords with plugs and custom lengths are available by special order. Features UL Approved Rating: 10 Amp/125 VAC Cordage: 18 AWG, 2 Conductor, SPT-1

Daisy Chain Fan Cords permit multiple connections of fans to a single power source. Available in 2, 3, 4, 6 and 9 plug configurations. Each plug is separated by 12" cord and has a 24" lead. Standard daisy chains are blunt cut. Cords with plugs and custom lengths are available by special order.
Features

  • UL Approved
  • Rating: 10 Amp/125 VAC
  • Cordage: 18 AWG, 2 Conductor, SPT-1
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70103658
Product Name Cord, Fan; 24 in.; 45 deg; C45
Cable Length 2 ft (6.1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connecting Cable RG 316 - 8-plug -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Type Coaxial
Cable Length 6.56 ft (20 dm)
Connector Type BNC; BNC male connector 50 Ω
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NZ800 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details