ORION Fans Fans and Blowers - C45-4DC-72P C45-4DC-72P

Description
Manufacturer: Orion Fans Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1199179-C45-4DC-72P Packaging: Box Color: Black Termination: Plug Voltage Rating: 250 V Current Rating: 10 A Length: 1.8288 m Approvals: UL Number of Conductors: 2 Material: PVC, Thermoplastic Number of Pins: 4 Categories: Fans and Blowers Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Lead Length: 1.83 m Harmonized Tariff Schedule (HTS) Code: 8544.42.9090
Request a Quote
Description
Manufacturer: Orion Fans Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1199179-C45-4DC-72P Packaging: Box Color: Black Termination: Plug Voltage Rating: 250 V Current Rating: 10 A Length: 1.8288 m Approvals: UL Number of Conductors: 2 Material: PVC, Thermoplastic Number of Pins: 4 Categories: Fans and Blowers Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Lead Length: 1.83 m Harmonized Tariff Schedule (HTS) Code: 8544.42.9090
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fans and Blowers - C45-4DC-72P - 1199179-C45-4DC-72P - Win Source Electronics
Laguna Hills, CA, United States
Fans and Blowers - C45-4DC-72P
1199179-C45-4DC-72P
Fans and Blowers - C45-4DC-72P 1199179-C45-4DC-72P
Manufacturer: Orion Fans Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1199179-C45-4DC-72P Packaging: Box Color: Black Termination: Plug Voltage Rating: 250 V Current Rating: 10 A Length: 1.8288 m Approvals: UL Number of Conductors: 2 Material: PVC, Thermoplastic Number of Pins: 4 Categories: Fans and Blowers Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Lead Length: 1.83 m Harmonized Tariff Schedule (HTS) Code: 8544.42.9090

Manufacturer: Orion Fans
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1199179-C45-4DC-72P
Packaging: Box
Color: Black
Termination: Plug
Voltage Rating: 250 V
Current Rating: 10 A
Length: 1.8288 m
Approvals: UL
Number of Conductors: 2
Material: PVC, Thermoplastic
Number of Pins: 4
Categories: Fans and Blowers
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Lead Length: 1.83 m
Harmonized Tariff Schedule (HTS) Code: 8544.42.9090

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electronic Cooling Fans
Product Number 1199179-C45-4DC-72P
Product Name Fans and Blowers - C45-4DC-72P
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF43000T3RBK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 155 SCFM (263 m³/hr)
Nominal Voltage 115 volts
View Details
ADDA Cooling Fans - DC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 125DL 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 57 SCFM (96.88 m³/hr)
Maximum Sound Level 30 dbA
View Details
DC Brushless Fans (BLDC) - Q1038-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 16.4 SCFM (27.88 m³/hr)
Maximum Static Pressure 0.1400 in H2O (0.2616 Torr)
View Details
3 suppliers