ORION Fans Fan Power Cord, 45Deg Angle Rcpt, 48; For Use With Orion Fans C45-48P

Description
FAN POWER CORD, 45DEG ANGLE RCPT, 48"; For Use With:Orion Terminal type Fans; Voltage Rating:250VAC; Fan Side Connector:45° Angle Receptacle; Current Rating:10A; Cable Length:48"; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FAN POWER CORD, 45DEG ANGLE RCPT, 48"; For Use With:Orion Terminal type Fans; Voltage Rating:250VAC; Fan Side Connector:45° Angle Receptacle; Current Rating:10A; Cable Length:48"; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Power Cord, 45Deg Angle Rcpt, 48; For Use With Orion Fans - 91AH9502 - Newark, An Avnet Company
Chicago, IL, United States
Fan Power Cord, 45Deg Angle Rcpt, 48; For Use With Orion Fans
91AH9502
Fan Power Cord, 45Deg Angle Rcpt, 48; For Use With Orion Fans 91AH9502
FAN POWER CORD, 45DEG ANGLE RCPT, 48"; For Use With:Orion Terminal type Fans; Voltage Rating:250VAC; Fan Side Connector:45° Angle Receptacle; Current Rating:10A; Cable Length:48"; Product Range:- RoHS Compliant: Yes

FAN POWER CORD, 45DEG ANGLE RCPT, 48"; For Use With:Orion Terminal type Fans; Voltage Rating:250VAC; Fan Side Connector:45° Angle Receptacle; Current Rating:10A; Cable Length:48"; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 91AH9502
Product Name Fan Power Cord, 45Deg Angle Rcpt, 48; For Use With Orion Fans
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF67000T12LGSL2 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 127 watts
View Details
Type 7F.30 - Filter fan - 7F3081203100 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 30 to 25 watts
View Details
Axial Fan - 125DH 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 104 SCFM (177 m³/hr)
Maximum Sound Level 43 dbA
View Details