ORION Fans Assembly Cable, Molded Power Cords & Cables C45-3DC

Description
Assembly Cable, Molded Power Cords & Cables
Request a Quote
Description
Assembly Cable, Molded Power Cords & Cables
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Assembly Cable, Molded Power Cords & Cables - C45-3DC - Heilind Electronics, Inc.
Wilmington, MA, United States
Assembly Cable, Molded Power Cords & Cables
C45-3DC
Assembly Cable, Molded Power Cords & Cables C45-3DC
Assembly Cable, Molded Power Cords & Cables

Assembly Cable, Molded Power Cords & Cables

Buy Now
Cord; 24 in.; 45 deg; 2; C45; UL Listed, CSA Certified; Blunt Cut - 70103656 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cord; 24 in.; 45 deg; 2; C45; UL Listed, CSA Certified; Blunt Cut
70103656
Cord; 24 in.; 45 deg; 2; C45; UL Listed, CSA Certified; Blunt Cut 70103656
Daisy Chain Fan Cords permit multiple connections of fans to a single power source. Available in 2, 3, 4, 6 and 9 plug configurations. Each plug is separated by 12" cord and has a 24" lead. Standard daisy chains are blunt cut. Cords with plugs and custom lengths are available by special order. Features UL Approved Rating: 10 Amp/125 VAC Cordage: 18 AWG, 2 Conductor, SPT-1

Daisy Chain Fan Cords permit multiple connections of fans to a single power source. Available in 2, 3, 4, 6 and 9 plug configurations. Each plug is separated by 12" cord and has a 24" lead. Standard daisy chains are blunt cut. Cords with plugs and custom lengths are available by special order.
Features

  • UL Approved
  • Rating: 10 Amp/125 VAC
  • Cordage: 18 AWG, 2 Conductor, SPT-1
Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number C45-3DC 70103656
Product Name Assembly Cable, Molded Power Cords & Cables Cord; 24 in.; 45 deg; 2; C45; UL Listed, CSA Certified; Blunt Cut
Cable Length 2 ft (6.1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Sensor Cord, Rcpt-Free End, 2M Rohs Compliant Sensata/bei Sensors - 75AJ3567 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-3033/600-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
2 suppliers
Accessories, Gate leads - GATELEAD MEDIUM POWER - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details