ORION Fans Fan Cords C45-3DC-72P

Description
"Fan Power Cord Fan Terminal Receptacle 45° (3) 72.0"" (1.83m) NEMA 1-15 Plug"
Request a Quote Datasheet
Description
"Fan Power Cord Fan Terminal Receptacle 45° (3) 72.0"" (1.83m) NEMA 1-15 Plug"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Cords - 1053-1341-ND - DigiKey
Thief River Falls, MN, United States
Fan Cords
1053-1341-ND
Fan Cords 1053-1341-ND
"Fan Power Cord Fan Terminal Receptacle 45° (3) 72.0"" (1.83m) NEMA 1-15 Plug"

"Fan Power Cord Fan Terminal Receptacle 45° (3) 72.0"" (1.83m) NEMA 1-15 Plug"

Buy Now Datasheet
Fan Power Cord, 45Deg Angle Rcpt, 72; For Use With Orion Fans - 91AH9498 - Newark, An Avnet Company
Chicago, IL, United States
Fan Power Cord, 45Deg Angle Rcpt, 72; For Use With Orion Fans
91AH9498
Fan Power Cord, 45Deg Angle Rcpt, 72; For Use With Orion Fans 91AH9498
FAN POWER CORD, 45DEG ANGLE RCPT, 72"; For Use With:Orion Terminal type Fans; Voltage Rating:250VAC; Fan Side Connector:45° Angle Receptacle; Current Rating:10A; Cable Length:72"; Product Range:- RoHS Compliant: Yes

FAN POWER CORD, 45DEG ANGLE RCPT, 72"; For Use With:Orion Terminal type Fans; Voltage Rating:250VAC; Fan Side Connector:45° Angle Receptacle; Current Rating:10A; Cable Length:72"; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category AC Power Cords AC Power Cords
Product Number 1053-1341-ND 91AH9498
Product Name Fan Cords Fan Power Cord, 45Deg Angle Rcpt, 72; For Use With Orion Fans
Approvals cURus, TUV RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
IEC Power Cords - 821499-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Rated Current 10 amps
Rated Voltage 250 volts
View Details
North American NEMA 6-15 Power Cord - 86226050 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details