ORION Fans Fans and Blowers - C45-3DC-72P C45-3DC-72P

Description
Manufacturer: Orion Fans Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1120474-C45-3DC-72P Packaging: Box Length: 1.8288 m Material: PVC Number of Pins: 3 Categories: Fans and Blowers Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Harmonized Tariff Schedule (HTS) Code: 8544.42.9090
Request a Quote
Description
Manufacturer: Orion Fans Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1120474-C45-3DC-72P Packaging: Box Length: 1.8288 m Material: PVC Number of Pins: 3 Categories: Fans and Blowers Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Harmonized Tariff Schedule (HTS) Code: 8544.42.9090
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fans and Blowers - C45-3DC-72P - 1120474-C45-3DC-72P - Win Source Electronics
Laguna Hills, CA, United States
Fans and Blowers - C45-3DC-72P
1120474-C45-3DC-72P
Fans and Blowers - C45-3DC-72P 1120474-C45-3DC-72P
Manufacturer: Orion Fans Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1120474-C45-3DC-72P Packaging: Box Length: 1.8288 m Material: PVC Number of Pins: 3 Categories: Fans and Blowers Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Harmonized Tariff Schedule (HTS) Code: 8544.42.9090

Manufacturer: Orion Fans
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1120474-C45-3DC-72P
Packaging: Box
Length: 1.8288 m
Material: PVC
Number of Pins: 3
Categories: Fans and Blowers
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Harmonized Tariff Schedule (HTS) Code: 8544.42.9090

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electronic Cooling Fans
Product Number 1120474-C45-3DC-72P
Product Name Fans and Blowers - C45-3DC-72P
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - DPF22000A115BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 38 SCFM (64.59 m³/hr)
Nominal Voltage 115 volts
View Details
Nominal Rated Voltage Ac Finder - 92X8672 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.9 SCFM (100 m³/hr)
Nominal Voltage 230 volts
View Details
Axial Fan - 129XL - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 45.5 SCFM (77.34 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details