ORION Fans Cord, Fan; 144 in.; 45 deg; Straight C45-3DC-144P

Description
Daisy Chain Fan Cords permit multiple connections of fans to a single power source. Available in 2, 3, 4, 6 and 9 plug configurations. Each plug is separated by 12" cord and has a 24" lead. Standard daisy chains are blunt cut. Cords with plugs and custom lengths are available by special order. Features UL Approved Rating: 10 Amp/125 VAC Cordage: 18 AWG, 2 Conductor, SPT-1
Description
Daisy Chain Fan Cords permit multiple connections of fans to a single power source. Available in 2, 3, 4, 6 and 9 plug configurations. Each plug is separated by 12" cord and has a 24" lead. Standard daisy chains are blunt cut. Cords with plugs and custom lengths are available by special order. Features UL Approved Rating: 10 Amp/125 VAC Cordage: 18 AWG, 2 Conductor, SPT-1

Suppliers

Company
Product
Description
Supplier Links
Cord, Fan; 144 in.; 45 deg; Straight - 70103327 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cord, Fan; 144 in.; 45 deg; Straight
70103327
Cord, Fan; 144 in.; 45 deg; Straight 70103327
Daisy Chain Fan Cords permit multiple connections of fans to a single power source. Available in 2, 3, 4, 6 and 9 plug configurations. Each plug is separated by 12" cord and has a 24" lead. Standard daisy chains are blunt cut. Cords with plugs and custom lengths are available by special order. Features UL Approved Rating: 10 Amp/125 VAC Cordage: 18 AWG, 2 Conductor, SPT-1

Daisy Chain Fan Cords permit multiple connections of fans to a single power source. Available in 2, 3, 4, 6 and 9 plug configurations. Each plug is separated by 12" cord and has a 24" lead. Standard daisy chains are blunt cut. Cords with plugs and custom lengths are available by special order.
Features

  • UL Approved
  • Rating: 10 Amp/125 VAC
  • Cordage: 18 AWG, 2 Conductor, SPT-1
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70103327
Product Name Cord, Fan; 144 in.; 45 deg; Straight
Cable Length 12 ft (36.58 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6036A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Flexible Coaxial Cable 50 GHz - FC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
USB + POWER - 10084089-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details