ORION Fans Cord, Fan; 36 in.; 45 deg; C45 C45-36

Description
UL approved. Rating: 10 A/125 VAC cordage 18/2 SPT-1. NEMA style AC plugs are available in any fan cord configuration and length by special order. Cords with AC plugs are available, contact your local Allied sales representative.
Description
UL approved. Rating: 10 A/125 VAC cordage 18/2 SPT-1. NEMA style AC plugs are available in any fan cord configuration and length by special order. Cords with AC plugs are available, contact your local Allied sales representative.

Suppliers

Company
Product
Description
Supplier Links
Cord, Fan; 36 in.; 45 deg; C45 - 70103646 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cord, Fan; 36 in.; 45 deg; C45
70103646
Cord, Fan; 36 in.; 45 deg; C45 70103646
UL approved. Rating: 10 A/125 VAC cordage 18/2 SPT-1. NEMA style AC plugs are available in any fan cord configuration and length by special order. Cords with AC plugs are available, contact your local Allied sales representative.

UL approved. Rating: 10 A/125 VAC cordage 18/2 SPT-1. NEMA style AC plugs are available in any fan cord configuration and length by special order. Cords with AC plugs are available, contact your local Allied sales representative.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70103646
Product Name Cord, Fan; 36 in.; 45 deg; C45
Cable Length 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Toyota Interface 17pin to OBDII female - QLC16036 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details