ORION Fans FAN CORD 2 POS. 72 AC PLU C45-2DC-72P

Description
FAN CORD 2 POS. 72 AC PLU
Request a Quote
Description
FAN CORD 2 POS. 72 AC PLU
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
FAN CORD 2 POS. 72 AC PLU - C45-2DC-72P - Heilind Electronics, Inc.
Wilmington, MA, United States
FAN CORD 2 POS. 72 AC PLU
C45-2DC-72P
FAN CORD 2 POS. 72 AC PLU C45-2DC-72P
FAN CORD 2 POS. 72 AC PLU

FAN CORD 2 POS. 72 AC PLU

Buy Now
Cord, Fan; 72 in.; 45 deg; Straight - 70103324 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cord, Fan; 72 in.; 45 deg; Straight
70103324
Cord, Fan; 72 in.; 45 deg; Straight 70103324
Daisy Chain Fan Cords permit multiple connections of fans to a single power source. Available in 2, 3, 4, 6 and 9 plug configurations. Each plug is separated by 12" cord and has a 24" lead. Standard daisy chains are blunt cut. Cords with plugs and custom lengths are available by special order. Features UL Approved Rating: 10 Amp/125 VAC Cordage: 18 AWG, 2 Conductor, SPT-1

Daisy Chain Fan Cords permit multiple connections of fans to a single power source. Available in 2, 3, 4, 6 and 9 plug configurations. Each plug is separated by 12" cord and has a 24" lead. Standard daisy chains are blunt cut. Cords with plugs and custom lengths are available by special order.
Features

  • UL Approved
  • Rating: 10 Amp/125 VAC
  • Cordage: 18 AWG, 2 Conductor, SPT-1
Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number C45-2DC-72P 70103324
Product Name FAN CORD 2 POS. 72 AC PLU Cord, Fan; 72 in.; 45 deg; Straight
Cable Length 6 ft (18.29 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SFP+ Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details