ORION Fans Fan Power Cord, 45Deg Angle Rcpt, 24; For Use With Orion Fans C45-24P

Description
FAN POWER CORD, 45DEG ANGLE RCPT, 24"; For Use With:Orion Terminal type Fans; Voltage Rating:250VAC; Fan Side Connector:45° Angle Receptacle; Current Rating:10A; Cable Length:24"; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FAN POWER CORD, 45DEG ANGLE RCPT, 24"; For Use With:Orion Terminal type Fans; Voltage Rating:250VAC; Fan Side Connector:45° Angle Receptacle; Current Rating:10A; Cable Length:24"; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Power Cord, 45Deg Angle Rcpt, 24; For Use With Orion Fans - 91AH9496 - Newark, An Avnet Company
Chicago, IL, United States
Fan Power Cord, 45Deg Angle Rcpt, 24; For Use With Orion Fans
91AH9496
Fan Power Cord, 45Deg Angle Rcpt, 24; For Use With Orion Fans 91AH9496
FAN POWER CORD, 45DEG ANGLE RCPT, 24"; For Use With:Orion Terminal type Fans; Voltage Rating:250VAC; Fan Side Connector:45° Angle Receptacle; Current Rating:10A; Cable Length:24"; Product Range:- RoHS Compliant: Yes

FAN POWER CORD, 45DEG ANGLE RCPT, 24"; For Use With:Orion Terminal type Fans; Voltage Rating:250VAC; Fan Side Connector:45° Angle Receptacle; Current Rating:10A; Cable Length:24"; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 91AH9496
Product Name Fan Power Cord, 45Deg Angle Rcpt, 24; For Use With Orion Fans
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Ptc Heater Hgk 047, Ac/dc 12-24 V, 30W, Cable Length 0.5M Stego - 42Y2628 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
60x60x25mm, 12 VDC, 23.366 CFM, 3 Wire Leads, Alarm Output (RD), Hydro Dynamic Bearing DC Axial Fan - FAD1-06025CHHW13-A - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 23.37 SCFM (39.72 m³/hr)
Maximum Static Pressure 0.2520 in H2O (0.4708 Torr)
View Details
Electrical - Climate Control - Filtered Fans - PFA40000T3RBK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details