ORION Fans Fan Power Cord, 45Deg Angle Rcpt, 44; For Use With Orion Fans C45-144P

Description
FAN POWER CORD, 45DEG ANGLE RCPT, 44"; For Use With:Orion Terminal type Fans; Voltage Rating:250VAC; Fan Side Connector:45° Angle Receptacle; Current Rating:10A; Cable Length:44"; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FAN POWER CORD, 45DEG ANGLE RCPT, 44"; For Use With:Orion Terminal type Fans; Voltage Rating:250VAC; Fan Side Connector:45° Angle Receptacle; Current Rating:10A; Cable Length:44"; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Power Cord, 45Deg Angle Rcpt, 44; For Use With Orion Fans - 91AH9491 - Newark, An Avnet Company
Chicago, IL, United States
Fan Power Cord, 45Deg Angle Rcpt, 44; For Use With Orion Fans
91AH9491
Fan Power Cord, 45Deg Angle Rcpt, 44; For Use With Orion Fans 91AH9491
FAN POWER CORD, 45DEG ANGLE RCPT, 44"; For Use With:Orion Terminal type Fans; Voltage Rating:250VAC; Fan Side Connector:45° Angle Receptacle; Current Rating:10A; Cable Length:44"; Product Range:- RoHS Compliant: Yes

FAN POWER CORD, 45DEG ANGLE RCPT, 44"; For Use With:Orion Terminal type Fans; Voltage Rating:250VAC; Fan Side Connector:45° Angle Receptacle; Current Rating:10A; Cable Length:44"; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 91AH9491
Product Name Fan Power Cord, 45Deg Angle Rcpt, 44; For Use With Orion Fans
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2303046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 75.1 SCFM (128 m³/hr)
Maximum Sound Level 50.2 dbA
View Details
4010-5 Series 0.40 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4010L05BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0650 to ? in H2O (0.1214 to ? Torr)
Maximum Sound Level 13.3 dbA
View Details
DC Brushless Fans (BLDC) - FAD1-02510CAAW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1.3 SCFM (2.21 m³/hr)
Maximum Static Pressure 0.0650 in H2O (0.1214 Torr)
View Details
2 suppliers
Backward Curved Fan - N88-50004 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6880 SCFM (11694 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details