ORION Fans Fan Cords C45-144

Description
"Fan Power Cord Fan Terminal Receptacle 45° 144.0"" (3.66m) Open Wires"
Request a Quote Datasheet
Description
"Fan Power Cord Fan Terminal Receptacle 45° 144.0"" (3.66m) Open Wires"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Cords - 1053-1328-ND - DigiKey
Thief River Falls, MN, United States
Fan Cords
1053-1328-ND
Fan Cords 1053-1328-ND
"Fan Power Cord Fan Terminal Receptacle 45° 144.0"" (3.66m) Open Wires"

"Fan Power Cord Fan Terminal Receptacle 45° 144.0"" (3.66m) Open Wires"

Buy Now Datasheet
Fan Power Cord, 45Deg Angle Rcpt, 144; For Use With Orion Fans - 91AH9490 - Newark, An Avnet Company
Chicago, IL, United States
Fan Power Cord, 45Deg Angle Rcpt, 144; For Use With Orion Fans
91AH9490
Fan Power Cord, 45Deg Angle Rcpt, 144; For Use With Orion Fans 91AH9490
FAN POWER CORD, 45DEG ANGLE RCPT, 144"; For Use With:Orion Terminal type Fans; Voltage Rating:250VAC; Fan Side Connector:45° Angle Receptacle; Current Rating:10A; Cable Length:144"; Product Range:- RoHS Compliant: Yes

FAN POWER CORD, 45DEG ANGLE RCPT, 144"; For Use With:Orion Terminal type Fans; Voltage Rating:250VAC; Fan Side Connector:45° Angle Receptacle; Current Rating:10A; Cable Length:144"; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category AC Power Cords AC Power Cords
Product Number 1053-1328-ND 91AH9490
Product Name Fan Cords Fan Power Cord, 45Deg Angle Rcpt, 144; For Use With Orion Fans
Approvals cURus, TUV RoHS
Unlock Full Specs
to access all available technical data

Similar Products

36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
JIS 8303 to IEC 60320 C13, 3 x 1.25, VCTF, 60C, 1800 mm - 397003-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Number of Conductors 3
Male End Type JIS 8303
View Details
IEC Power Cords - 823997-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 78.7 inch (1999 mm)
View Details
North American 15A Cordset: NEMA 5-15P w/C13 Connector - 86221600 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details