ORION Fans Fan Power Cord, 45Deg Angle Rcpt, 12; For Use With Orion Fans C45-12

Description
FAN POWER CORD, 45DEG ANGLE RCPT, 12"; For Use With:Orion Terminal type Fans; Voltage Rating:250VAC; Fan Side Connector:45° Angle Receptacle; Current Rating:10A; Cable Length:12"; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FAN POWER CORD, 45DEG ANGLE RCPT, 12"; For Use With:Orion Terminal type Fans; Voltage Rating:250VAC; Fan Side Connector:45° Angle Receptacle; Current Rating:10A; Cable Length:12"; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Power Cord, 45Deg Angle Rcpt, 12; For Use With Orion Fans - 91AH9489 - Newark, An Avnet Company
Chicago, IL, United States
Fan Power Cord, 45Deg Angle Rcpt, 12; For Use With Orion Fans
91AH9489
Fan Power Cord, 45Deg Angle Rcpt, 12; For Use With Orion Fans 91AH9489
FAN POWER CORD, 45DEG ANGLE RCPT, 12"; For Use With:Orion Terminal type Fans; Voltage Rating:250VAC; Fan Side Connector:45° Angle Receptacle; Current Rating:10A; Cable Length:12"; Product Range:- RoHS Compliant: Yes

FAN POWER CORD, 45DEG ANGLE RCPT, 12"; For Use With:Orion Terminal type Fans; Voltage Rating:250VAC; Fan Side Connector:45° Angle Receptacle; Current Rating:10A; Cable Length:12"; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 91AH9489
Product Name Fan Power Cord, 45Deg Angle Rcpt, 12; For Use With Orion Fans
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6.71 SCFM (11.4 m³/hr)
Nominal Voltage 5 volts
View Details
Type 7F.20 - Filter Fan - 7F2082303100 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 29 to 25 watts
View Details
Backward Curved Fan - N88-63314 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 10038 SCFM (17062 m³/hr)
Maximum Sound Level 95 dbA
View Details