ORION Fans FAN CORD 45 DEGREE 12 C45-12

Description
FAN CORD 45 DEGREE 12
Request a Quote
Description
FAN CORD 45 DEGREE 12
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
FAN CORD 45 DEGREE 12 - C45-12 - Heilind Electronics, Inc.
Wilmington, MA, United States
FAN CORD 45 DEGREE 12
C45-12
FAN CORD 45 DEGREE 12 C45-12
FAN CORD 45 DEGREE 12

FAN CORD 45 DEGREE 12

Buy Now
Cord, Fan; 12 in.; 45 deg; C45 - 70103638 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cord, Fan; 12 in.; 45 deg; C45
70103638
Cord, Fan; 12 in.; 45 deg; C45 70103638
UL approved. Rating: 10 A/125 VAC cordage 18/2 SPT-1. NEMA style AC plugs are available in any fan cord configuration and length by special order. Cords with AC plugs are available, contact your local Allied sales representative.

UL approved. Rating: 10 A/125 VAC cordage 18/2 SPT-1. NEMA style AC plugs are available in any fan cord configuration and length by special order. Cords with AC plugs are available, contact your local Allied sales representative.

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number C45-12 70103638
Product Name FAN CORD 45 DEGREE 12 Cord, Fan; 12 in.; 45 deg; C45
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NT67 - kTB Solutions
Specs
Application RF
Connector Type 1.85mm, Mini-SMP, 2.4mm, 2.92mm, SMP
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
RF Custom Cable Assembly - 100597DG00027 - Richardson RFPD
Amphenol Communications Solutions
Specs
Application RF
View Details