ORION FANS
C180T-24 -- BLUNT CUT FAN CORD ORION FANS
ORION Fans
Blunt Cut Fan Cord Orion Fans
C180T-24
Description
BLUNT CUT FAN CORD
Description
BLUNT CUT FAN CORD
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
36AJ7095 |
|
Product Name
|
Blunt Cut Fan Cord Orion Fans |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
230 volts
Nominal Power
24 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
177 SCFM (301 m³/hr)
Nominal Voltage
230 volts
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.1972 to ? in H2O (0.3685 to ? Torr)
Maximum Sound Level
32.3 dbA
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
63.6 SCFM (108 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details