ORION Fans Fan Power Cord, Straight Receptacle, 72; For Use With Orion Fans C180-72

Description
FAN POWER CORD, STRAIGHT RECEPTACLE, 72"; For Use With:Orion Terminal type Fans; Voltage Rating:250VAC; Fan Side Connector:Straight Receptacle; Current Rating:10A; Cable Length:72"; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FAN POWER CORD, STRAIGHT RECEPTACLE, 72"; For Use With:Orion Terminal type Fans; Voltage Rating:250VAC; Fan Side Connector:Straight Receptacle; Current Rating:10A; Cable Length:72"; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Power Cord, Straight Receptacle, 72; For Use With Orion Fans - 91AH9488 - Newark, An Avnet Company
Chicago, IL, United States
Fan Power Cord, Straight Receptacle, 72; For Use With Orion Fans
91AH9488
Fan Power Cord, Straight Receptacle, 72; For Use With Orion Fans 91AH9488
FAN POWER CORD, STRAIGHT RECEPTACLE, 72"; For Use With:Orion Terminal type Fans; Voltage Rating:250VAC; Fan Side Connector:Straight Receptacle; Current Rating:10A; Cable Length:72"; Product Range:- RoHS Compliant: Yes

FAN POWER CORD, STRAIGHT RECEPTACLE, 72"; For Use With:Orion Terminal type Fans; Voltage Rating:250VAC; Fan Side Connector:Straight Receptacle; Current Rating:10A; Cable Length:72"; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 91AH9488
Product Name Fan Power Cord, Straight Receptacle, 72; For Use With Orion Fans
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Type 7F.20 - Filter Fan - 7F20823020550 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.36 to 37.06 SCFM (55 to 63 m³/hr)
Nominal Power 29 to 25 watts
View Details
Electrical - Climate Control - Filtered Fans - RHA20000S16 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details