FAN POWER CORD, STRAIGHT RECEPTACLE, 48"; For Use With:Orion Terminal type Fans; Voltage Rating:250VAC; Fan Side Connector:Straight Receptacle; Current Rating:10A; Cable Length:48"; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 91AH9487 |
| Product Name | Fan Power Cord, Straight Receptacle, 48; For Use With Orion Fans |
| Application | Industrial/Commercial Fans and Blowers |