ORION Fans Fan Power Cord, Straight Receptacle, 48; For Use With Orion Fans C180-48

Description
FAN POWER CORD, STRAIGHT RECEPTACLE, 48"; For Use With:Orion Terminal type Fans; Voltage Rating:250VAC; Fan Side Connector:Straight Receptacle; Current Rating:10A; Cable Length:48"; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FAN POWER CORD, STRAIGHT RECEPTACLE, 48"; For Use With:Orion Terminal type Fans; Voltage Rating:250VAC; Fan Side Connector:Straight Receptacle; Current Rating:10A; Cable Length:48"; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Power Cord, Straight Receptacle, 48; For Use With Orion Fans - 91AH9486 - Newark, An Avnet Company
Chicago, IL, United States
Fan Power Cord, Straight Receptacle, 48; For Use With Orion Fans
91AH9486
Fan Power Cord, Straight Receptacle, 48; For Use With Orion Fans 91AH9486
FAN POWER CORD, STRAIGHT RECEPTACLE, 48"; For Use With:Orion Terminal type Fans; Voltage Rating:250VAC; Fan Side Connector:Straight Receptacle; Current Rating:10A; Cable Length:48"; Product Range:- RoHS Compliant: Yes

FAN POWER CORD, STRAIGHT RECEPTACLE, 48"; For Use With:Orion Terminal type Fans; Voltage Rating:250VAC; Fan Side Connector:Straight Receptacle; Current Rating:10A; Cable Length:48"; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 91AH9486
Product Name Fan Power Cord, Straight Receptacle, 48; For Use With Orion Fans
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details
Electrical - Climate Control - Filtered Fans - PF67000T12LGSL2 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 127 watts
View Details
Axial Fans - 1444126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 55.48 SCFM (94.3 m³/hr)
Blower/Fan Type Axial Fan
View Details
Ptc Heater Hg 140, Ac/dc 12-30 V, 150W Rohs Compliant Stego - 70M7862 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details