ORION Fans Cord, Fan; 48 in.; 180 deg; C180 C180-48

Description
UL approved. Rating: 10 A/125 VAC cordage 18/2 SPT-1. NEMA style AC plugs are available in any fan cord configuration and length by special order. Cords with AC plugs are available, contact your local Allied sales representative.
Description
UL approved. Rating: 10 A/125 VAC cordage 18/2 SPT-1. NEMA style AC plugs are available in any fan cord configuration and length by special order. Cords with AC plugs are available, contact your local Allied sales representative.

Suppliers

Company
Product
Description
Supplier Links
Cord, Fan; 48 in.; 180 deg; C180 - 70103643 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cord, Fan; 48 in.; 180 deg; C180
70103643
Cord, Fan; 48 in.; 180 deg; C180 70103643
UL approved. Rating: 10 A/125 VAC cordage 18/2 SPT-1. NEMA style AC plugs are available in any fan cord configuration and length by special order. Cords with AC plugs are available, contact your local Allied sales representative.

UL approved. Rating: 10 A/125 VAC cordage 18/2 SPT-1. NEMA style AC plugs are available in any fan cord configuration and length by special order. Cords with AC plugs are available, contact your local Allied sales representative.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70103643
Product Name Cord, Fan; 48 in.; 180 deg; C180
Cable Length 4 ft (12.19 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Harnessed Helix Cables -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 3.28 ft (10 dm)
Connector Type HF plug connector
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NT67 - kTB Solutions
Specs
Application RF
Connector Type 1.85mm, Mini-SMP, 2.4mm, 2.92mm, SMP
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details