ORION Fans Fan Power Cord, Straight Receptacle, 36; For Use With Orion Fans C180-36

Description
FAN POWER CORD, STRAIGHT RECEPTACLE, 36"; For Use With:Orion Terminal type Fans; Voltage Rating:250VAC; Fan Side Connector:Straight Receptacle; Current Rating:10A; Cable Length:36"; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FAN POWER CORD, STRAIGHT RECEPTACLE, 36"; For Use With:Orion Terminal type Fans; Voltage Rating:250VAC; Fan Side Connector:Straight Receptacle; Current Rating:10A; Cable Length:36"; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Power Cord, Straight Receptacle, 36; For Use With Orion Fans - 91AH9485 - Newark, An Avnet Company
Chicago, IL, United States
Fan Power Cord, Straight Receptacle, 36; For Use With Orion Fans
91AH9485
Fan Power Cord, Straight Receptacle, 36; For Use With Orion Fans 91AH9485
FAN POWER CORD, STRAIGHT RECEPTACLE, 36"; For Use With:Orion Terminal type Fans; Voltage Rating:250VAC; Fan Side Connector:Straight Receptacle; Current Rating:10A; Cable Length:36"; Product Range:- RoHS Compliant: Yes

FAN POWER CORD, STRAIGHT RECEPTACLE, 36"; For Use With:Orion Terminal type Fans; Voltage Rating:250VAC; Fan Side Connector:Straight Receptacle; Current Rating:10A; Cable Length:36"; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 91AH9485
Product Name Fan Power Cord, Straight Receptacle, 36; For Use With Orion Fans
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 97.82 SCFM (166 m³/hr)
Maximum Sound Level 48 dbA
View Details
50x50x10mm, 12 VDC, 8 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-05010CHLW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8 SCFM (13.6 m³/hr)
Maximum Static Pressure 0.0500 in H2O (0.0934 Torr)
View Details
3 suppliers
Axial Fan - 298DZ - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 113 SCFM (192 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details