ORION Fans Cord, Fan; 36 in.; 180 deg; C180 C180-36

Description
UL approved. Rating: 10 A/125 VAC cordage 18/2 SPT-1. NEMA style AC plugs are available in any fan cord configuration and length by special order. Cords with AC plugs are available, contact your local Allied sales representative.
Description
UL approved. Rating: 10 A/125 VAC cordage 18/2 SPT-1. NEMA style AC plugs are available in any fan cord configuration and length by special order. Cords with AC plugs are available, contact your local Allied sales representative.

Suppliers

Company
Product
Description
Supplier Links
Cord, Fan; 36 in.; 180 deg; C180 - 70103637 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cord, Fan; 36 in.; 180 deg; C180
70103637
Cord, Fan; 36 in.; 180 deg; C180 70103637
UL approved. Rating: 10 A/125 VAC cordage 18/2 SPT-1. NEMA style AC plugs are available in any fan cord configuration and length by special order. Cords with AC plugs are available, contact your local Allied sales representative.

UL approved. Rating: 10 A/125 VAC cordage 18/2 SPT-1. NEMA style AC plugs are available in any fan cord configuration and length by special order. Cords with AC plugs are available, contact your local Allied sales representative.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70103637
Product Name Cord, Fan; 36 in.; 180 deg; C180
Cable Length 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6012A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC jack,Coaxial,Teflon™ jacket,white,general purpose
View Details
Flexible Coaxial Cable 26.5 GHz - FC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details