ORION Fans Power, Line Cables and Extension Cords 2B8D825-01

Description
8.20' (2.50m) Power Cord Black IEC 884/CEE7-VII To IEC 320-C13 H05VV-F
Request a Quote Datasheet
Description
8.20' (2.50m) Power Cord Black IEC 884/CEE7-VII To IEC 320-C13 H05VV-F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - 1937-2B8D825-01-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
1937-2B8D825-01-ND
Power, Line Cables and Extension Cords 1937-2B8D825-01-ND
8.20' (2.50m) Power Cord Black IEC 884/CEE7-VII To IEC 320-C13 H05VV-F

8.20' (2.50m) Power Cord Black IEC 884/CEE7-VII To IEC 320-C13 H05VV-F

Buy Now Datasheet
Cable Assemblies - Power, Line Cables and Extension Cords - 2B8D825-01 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Power, Line Cables and Extension Cords
2B8D825-01
Cable Assemblies - Power, Line Cables and Extension Cords 2B8D825-01
CRD 18AWG 884CEE7-VII - C13 8.2'

CRD 18AWG 884CEE7-VII - C13 8.2'

Supplier's Site
Power Cord; 2; H05V V-F Cord; 250 VAC; 10 A - 70103733 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Cord; 2; H05V V-F Cord; 250 VAC; 10 A
70103733
Power Cord; 2; H05V V-F Cord; 250 VAC; 10 A 70103733
3 Conductor Power Cord, 2.5 m Cord Length, 10 A Current, 250 VAC Voltage H05V V-F cord type 3 Conductor power cord with 2.5 m length.

3 Conductor Power Cord, 2.5 m Cord Length, 10 A Current, 250 VAC Voltage

  • H05V V-F cord type
    3 Conductor power cord with 2.5 m length.
Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1937-2B8D825-01-ND 2B8D825-01 70103733
Product Name Power, Line Cables and Extension Cords Cable Assemblies - Power, Line Cables and Extension Cords Power Cord; 2; H05V V-F Cord; 250 VAC; 10 A
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

SCANIA 16 PIN Cable Autocom DS150 Truck cable - QLC16092 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details