ORION Fans Power, Line Cables and Extension Cords 28231-76-01

Description
7.50' (2.29m) Power Cord Black NEMA 5-15P To IEC 320-C13 SVT
Request a Quote Datasheet
Description
7.50' (2.29m) Power Cord Black NEMA 5-15P To IEC 320-C13 SVT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - 1053-1745-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
1053-1745-ND
Power, Line Cables and Extension Cords 1053-1745-ND
7.50' (2.29m) Power Cord Black NEMA 5-15P To IEC 320-C13 SVT

7.50' (2.29m) Power Cord Black NEMA 5-15P To IEC 320-C13 SVT

Buy Now Datasheet
Power Cord, Unshielded; 10 A @ 125 VAC;125 VAC; 18 AWG - 70103717 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Cord, Unshielded; 10 A @ 125 VAC;125 VAC; 18 AWG
70103717
Power Cord, Unshielded; 10 A @ 125 VAC;125 VAC; 18 AWG 70103717
3 Conductor Power Cord, 125 VAC Voltage Rating Cord type SJT All Cords Are Three Conductor All Cords Are UL Approved All Power Cords Are Available with Shielded Cordage All Power Cords Are Available in High Temp — 105°C By Special Order Minimums May Apply

3 Conductor Power Cord, 125 VAC Voltage Rating

  • Cord type SJT
  • All Cords Are Three Conductor
  • All Cords Are UL Approved
  • All Power Cords Are Available with Shielded Cordage
  • All Power Cords Are Available in High Temp — 105°C By Special Order Minimums May Apply
Supplier's Site
Cable Assemblies - Power, Line Cables and Extension Cords - 28231-76-01 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Power, Line Cables and Extension Cords
28231-76-01
Cable Assemblies - Power, Line Cables and Extension Cords 28231-76-01
CORD 18AWG 5-15P - 320-C13 7.50'

CORD 18AWG 5-15P - 320-C13 7.50'

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1053-1745-ND 70103717 28231-76-01
Product Name Power, Line Cables and Extension Cords Power Cord, Unshielded; 10 A @ 125 VAC;125 VAC; 18 AWG Cable Assemblies - Power, Line Cables and Extension Cords
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded double OBDII J1962 16P connect to Battery clamp - QLC16024 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Pwr TwinBlade ™ - 10130796-003NELF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Cable Assemblies
Rated Temperature -20 to 105 C (-4 to 221 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details