ORION Fans Power, Line Cables and Extension Cords 28230-910-01

Description
9.84' (3.00m) Power Cord Black NEMA 5-15P To Cable SVT
Request a Quote Datasheet
Description
9.84' (3.00m) Power Cord Black NEMA 5-15P To Cable SVT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - 1053-1744-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
1053-1744-ND
Power, Line Cables and Extension Cords 1053-1744-ND
9.84' (3.00m) Power Cord Black NEMA 5-15P To Cable SVT

9.84' (3.00m) Power Cord Black NEMA 5-15P To Cable SVT

Buy Now Datasheet
Cable Assemblies - Power, Line Cables and Extension Cords - 28230-910-01 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Power, Line Cables and Extension Cords
28230-910-01
Cable Assemblies - Power, Line Cables and Extension Cords 28230-910-01
CORD 18AWG NEMA5-15P - CBL 9.84'

CORD 18AWG NEMA5-15P - CBL 9.84'

Supplier's Site
Power Cord, 3 Conductor, Unshielded, 18AWG, 9'10
Fort Worth, TX, USA
Power Cord, 3 Conductor, Unshielded, 18AWG, 9'10" Long
70103707
Power Cord, 3 Conductor, Unshielded, 18AWG, 9'10" Long 70103707
All Cords Are Three Conductor All Cords Are UL Approved All Power Cords Are Available with Shielded Cordage All Power Cords Are Available in High Temp — 105°C By Special Order, Minimums May Apply

  • All Cords Are Three Conductor
  • All Cords Are UL Approved
  • All Power Cords Are Available with Shielded Cordage
  • All Power Cords Are Available in High Temp — 105°C By Special Order, Minimums May Apply
Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1053-1744-ND 28230-910-01 70103707
Product Name Power, Line Cables and Extension Cords Cable Assemblies - Power, Line Cables and Extension Cords Power Cord, 3 Conductor, Unshielded, 18AWG, 9'10" Long
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx6SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3037/305-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers