ORION Fans Power, Line Cables and Extension Cords 28230-80-01

Description
CORD 18AWG NEA 5-15P TO BARE END
Request a Quote Datasheet
Description
CORD 18AWG NEA 5-15P TO BARE END
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - 1937-28230-80-01-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
1937-28230-80-01-ND
Power, Line Cables and Extension Cords 1937-28230-80-01-ND
CORD 18AWG NEA 5-15P TO BARE END

CORD 18AWG NEA 5-15P TO BARE END

Buy Now Datasheet
Power Cord, 3 Conductor, Unshielded, 18AWG, 8' Long - 70103709 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Cord, 3 Conductor, Unshielded, 18AWG, 8' Long
70103709
Power Cord, 3 Conductor, Unshielded, 18AWG, 8' Long 70103709
All Cords Are Three Conductor All Cords Are UL Approved All Power Cords Are Available with Shielded Cordage All Power Cords Are Available in High Temp — 105°C By Special Order, Minimums May Apply

  • All Cords Are Three Conductor
  • All Cords Are UL Approved
  • All Power Cords Are Available with Shielded Cordage
  • All Power Cords Are Available in High Temp — 105°C By Special Order, Minimums May Apply
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 1937-28230-80-01-ND 70103709
Product Name Power, Line Cables and Extension Cords Power Cord, 3 Conductor, Unshielded, 18AWG, 8' Long
Cable Length 8 ft (24.38 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Strainsert Cable - TMT6 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details
System cable - 706-3057/302-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details