ORION Fans Power, Line Cables and Extension Cords 28171-33-01

Description
3.25' (990.6mm) Power Cord Black IEC 320-C14 To IEC 320-C13 SJT
Request a Quote Datasheet
Description
3.25' (990.6mm) Power Cord Black IEC 320-C14 To IEC 320-C13 SJT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - 1937-28171-33-01-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
1937-28171-33-01-ND
Power, Line Cables and Extension Cords 1937-28171-33-01-ND
3.25' (990.6mm) Power Cord Black IEC 320-C14 To IEC 320-C13 SJT

3.25' (990.6mm) Power Cord Black IEC 320-C14 To IEC 320-C13 SJT

Buy Now Datasheet
Power Cord; 3 foot, 3 in.; 2; SJT Cord;NEMA; NEMA (Plug C13, Connector C14) - 70103731 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Cord; 3 foot, 3 in.; 2; SJT Cord;NEMA; NEMA (Plug C13, Connector C14)
70103731
Power Cord; 3 foot, 3 in.; 2; SJT Cord;NEMA; NEMA (Plug C13, Connector C14) 70103731
3 Conductor Power Cord, 13 A Current, 125 VAC Voltage SJT cord type All Cords Are Three Conductor All Cords Are UL Approved All Power Cords Are Available with Shielded Cordage All Power Cords Are Available in High Temp — 105°C By Special Order Minimums May Apply

3 Conductor Power Cord, 13 A Current, 125 VAC Voltage

  • SJT cord type
  • All Cords Are Three Conductor
  • All Cords Are UL Approved
  • All Power Cords Are Available with Shielded Cordage
  • All Power Cords Are Available in High Temp — 105°C By Special Order Minimums May Apply
Supplier's Site
Cable Assemblies - Power, Line Cables and Extension Cords - 28171-33-01 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Power, Line Cables and Extension Cords
28171-33-01
Cable Assemblies - Power, Line Cables and Extension Cords 28171-33-01
CORD 18AWG 320C14 - C13 3.25'

CORD 18AWG 320C14 - C13 3.25'

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1937-28171-33-01-ND 70103731 28171-33-01
Product Name Power, Line Cables and Extension Cords Power Cord; 3 foot, 3 in.; 2; SJT Cord;NEMA; NEMA (Plug C13, Connector C14) Cable Assemblies - Power, Line Cables and Extension Cords
Cable Shielding No Shielding No Shielding; Unshielded
Cable Length 3.25 ft (9.91 dm) 3.25 ft (9.91 dm) 3.25 ft (9.91 dm)
Connector Type IEC 320-C14 C14
Unlock Full Specs
to access all available technical data

Similar Products

Motor cable - NEBM-S1G15-E-15-Q7-LE6 - Festo Corporation
Specs
Cable Length 49.21 ft (150 dm)
Connector Type Sub-D
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
System cable - 706-3033/103-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Male BNC Breakout to X100W Mini-Hooks - 1010 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details
H07 V-K Single Fine Wire Stranded - 86023130 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details