ORION Fans Power, Line Cables and Extension Cords 28151-100-03

Description
10.00' (3.05m) Power Cord Gray NEMA 5-15P To IEC 320-C13 SJT
Request a Quote Datasheet
Description
10.00' (3.05m) Power Cord Gray NEMA 5-15P To IEC 320-C13 SJT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - 1937-28151-100-03-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
1937-28151-100-03-ND
Power, Line Cables and Extension Cords 1937-28151-100-03-ND
10.00' (3.05m) Power Cord Gray NEMA 5-15P To IEC 320-C13 SJT

10.00' (3.05m) Power Cord Gray NEMA 5-15P To IEC 320-C13 SJT

Buy Now Datasheet
Cable Assemblies - Power, Line Cables and Extension Cords - 28151-100-03 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Power, Line Cables and Extension Cords
28151-100-03
Cable Assemblies - Power, Line Cables and Extension Cords 28151-100-03
CRD 18AWG NEMA5-15P - 320C13 10'

CRD 18AWG NEMA5-15P - 320C13 10'

Supplier's Site
Power Cord; 10 A @ 125 VAC; Plug; SJT; 10 ft.; 125 VAC; For medical - 70103722 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Cord; 10 A @ 125 VAC; Plug; SJT; 10 ft.; 125 VAC; For medical
70103722
Power Cord; 10 A @ 125 VAC; Plug; SJT; 10 ft.; 125 VAC; For medical 70103722
Hospital Grade, SJT , Power Cord SJT cable type All Cords Are Three Conductor All Cords Are UL Approved All Power Cords Are Available with Shielded Cordage All Power Cords Are Available in High Temp — 105°C By Special Order Minimums May Apply

Hospital Grade, SJT , Power Cord

  • SJT cable type
  • All Cords Are Three Conductor
  • All Cords Are UL Approved
  • All Power Cords Are Available with Shielded Cordage
  • All Power Cords Are Available in High Temp — 105°C By Special Order Minimums May Apply
Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1937-28151-100-03-ND 28151-100-03 70103722
Product Name Power, Line Cables and Extension Cords Cable Assemblies - Power, Line Cables and Extension Cords Power Cord; 10 A @ 125 VAC; Plug; SJT; 10 ft.; 125 VAC; For medical
Cable Shielding No Shielding No Shielding; Unshielded
Cable Length 10 ft (30.48 dm) 10 ft (30.48 dm) 10 ft (30.48 dm)
Connector Type NEMA 5-15P 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

Pwr TwinBlade ™ - 10126974-002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Cable Assemblies
Standards / Certifications RoHS
Rated Temperature -20 to 105 C (-4 to 221 F)
View Details
Circular Cable Assemblies - 1862-1004-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.67 ft (20.33 dm)
Standards / Certifications RoHS
View Details
2 suppliers
System cable - 706-2300/405-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers