7.50' (2.29m) Power Cord Black NEMA 5-15P To IEC 320-C13, Right Angle SJT
CORD 18AWG 5-15P TO C13 7.5'
Power Cord, 7 ’ 6 in. Length
| DigiKey | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 1937-28132-76-01-ND | 28132-76-01 | 70103720 |
| Product Name | Power, Line Cables and Extension Cords | Cable Assemblies - Power, Line Cables and Extension Cords | Powercord;18ga;10A;125VAC;SJT;7ft.6in;5-15PStraight Plug;C-13RtAngle Connect;Blk |
| Cable Shielding | No Shielding | No Shielding; Unshielded | |
| Cable Length | 7.5 ft (22.86 dm) | 7.5 ft (22.86 dm) | 7.5 ft (22.86 dm) |
| Connector Type | NEMA 5-15P | 5-15P |