ORION Fans Power, Line Cables and Extension Cords 28131-910-01

Description
9.84' (3.00m) Power Cord Black NEMA 5-15P To IEC 320-C13 SJT
Request a Quote Datasheet
Description
9.84' (3.00m) Power Cord Black NEMA 5-15P To IEC 320-C13 SJT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - 1937-28131-910-01-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
1937-28131-910-01-ND
Power, Line Cables and Extension Cords 1937-28131-910-01-ND
9.84' (3.00m) Power Cord Black NEMA 5-15P To IEC 320-C13 SJT

9.84' (3.00m) Power Cord Black NEMA 5-15P To IEC 320-C13 SJT

Buy Now Datasheet
Power Cord, Unshielded; 10 A @ 125 VAC;125 VAC; 18 AWG - 70103716 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Cord, Unshielded; 10 A @ 125 VAC;125 VAC; 18 AWG
70103716
Power Cord, Unshielded; 10 A @ 125 VAC;125 VAC; 18 AWG 70103716
3 Conductor Power Cord, 125 VAC Voltage Rating Cord type SJT All Cords Are Three Conductor All Cords Are UL Approved All Power Cords Are Available with Shielded Cordage All Power Cords Are Available in High Temp — 105°C By Special Order Minimums May Apply

3 Conductor Power Cord, 125 VAC Voltage Rating

  • Cord type SJT
  • All Cords Are Three Conductor
  • All Cords Are UL Approved
  • All Power Cords Are Available with Shielded Cordage
  • All Power Cords Are Available in High Temp — 105°C By Special Order Minimums May Apply
Supplier's Site
Cable Assemblies - Power, Line Cables and Extension Cords - 28131-910-01 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Power, Line Cables and Extension Cords
28131-910-01
Cable Assemblies - Power, Line Cables and Extension Cords 28131-910-01
CORD 18AWG 5-15P - 320-C13 9.84'

CORD 18AWG 5-15P - 320-C13 9.84'

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1937-28131-910-01-ND 70103716 28131-910-01
Product Name Power, Line Cables and Extension Cords Power Cord, Unshielded; 10 A @ 125 VAC;125 VAC; 18 AWG Cable Assemblies - Power, Line Cables and Extension Cords
Cable Shielding No Shielding No Shielding; Unshielded
Cable Length 9.84 ft (29.99 dm) 9.83 ft (29.96 dm) 9.84 ft (29.99 dm)
Connector Type NEMA 5-15P 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details