ORION Fans Power, Line Cables and Extension Cords 28131-67-01

Description
6.58' (2.01m) Power Cord Black NEMA 5-15P To IEC 320-C13 SJT
Request a Quote Datasheet
Description
6.58' (2.01m) Power Cord Black NEMA 5-15P To IEC 320-C13 SJT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - 1053-1736-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
1053-1736-ND
Power, Line Cables and Extension Cords 1053-1736-ND
6.58' (2.01m) Power Cord Black NEMA 5-15P To IEC 320-C13 SJT

6.58' (2.01m) Power Cord Black NEMA 5-15P To IEC 320-C13 SJT

Buy Now Datasheet
Power Cord, Unshielded; 10 A @ 125 VAC;125 VAC; 18 AWG - 70103715 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Cord, Unshielded; 10 A @ 125 VAC;125 VAC; 18 AWG
70103715
Power Cord, Unshielded; 10 A @ 125 VAC;125 VAC; 18 AWG 70103715
3 Conductor Power Cord, 125 VAC Voltage Rating Cord type SJT All Cords Are Three Conductor All Cords Are UL Approved All Power Cords Are Available with Shielded Cordage All Power Cords Are Available in High Temp — 105°C By Special Order Minimums May Apply

3 Conductor Power Cord, 125 VAC Voltage Rating

  • Cord type SJT
  • All Cords Are Three Conductor
  • All Cords Are UL Approved
  • All Power Cords Are Available with Shielded Cordage
  • All Power Cords Are Available in High Temp — 105°C By Special Order Minimums May Apply
Supplier's Site
Cable Assemblies - Power, Line Cables and Extension Cords - 28131-67-01 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Power, Line Cables and Extension Cords
28131-67-01
Cable Assemblies - Power, Line Cables and Extension Cords 28131-67-01
CORD 18AWG 5-15P - 320-C13 6.58'

CORD 18AWG 5-15P - 320-C13 6.58'

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1053-1736-ND 70103715 28131-67-01
Product Name Power, Line Cables and Extension Cords Power Cord, Unshielded; 10 A @ 125 VAC;125 VAC; 18 AWG Cable Assemblies - Power, Line Cables and Extension Cords
Cable Shielding No Shielding No Shielding; Unshielded
Cable Length 6.58 ft (20.06 dm) 6.58 ft (20.06 dm) 6.58 ft (20.06 dm)
Connector Type NEMA 5-15P 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

USB Cable - 3 In 1 MiniDisplayport To HDMI+DVI+VGA Converter -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; USB; Mini Display port
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023360 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details