ORION Fans Power, Line Cables and Extension Cords 28130-910-01

Description
9.84' (3.00m) Power Cord Black NEMA 5-15P To Cable SJT
Request a Quote Datasheet
Description
9.84' (3.00m) Power Cord Black NEMA 5-15P To Cable SJT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - 1937-28130-910-01-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
1937-28130-910-01-ND
Power, Line Cables and Extension Cords 1937-28130-910-01-ND
9.84' (3.00m) Power Cord Black NEMA 5-15P To Cable SJT

9.84' (3.00m) Power Cord Black NEMA 5-15P To Cable SJT

Buy Now Datasheet
Power Cord; 10 A @ 125 VAC; SJT; 9 ft. 10 in.; 125 VAC - 70103703 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Cord; 10 A @ 125 VAC; SJT; 9 ft. 10 in.; 125 VAC
70103703
Power Cord; 10 A @ 125 VAC; SJT; 9 ft. 10 in.; 125 VAC 70103703
SJT, 125 VAC, 3 Conductor Unshielded Power Cords 5-15P NEMA plug All Cords Are Three Conductor All Cords Are UL Approved All Power Cords Are Available with Shielded Cordage All Power Cords Are Available in High Temp — 105°C By Special Order, Minimums May Apply

SJT, 125 VAC, 3 Conductor Unshielded Power Cords

  • 5-15P NEMA plug
  • All Cords Are Three Conductor
  • All Cords Are UL Approved
  • All Power Cords Are Available with Shielded Cordage
  • All Power Cords Are Available in High Temp — 105°C By Special Order, Minimums May Apply
Supplier's Site
Cable Assemblies - Power, Line Cables and Extension Cords - 28130-910-01 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Power, Line Cables and Extension Cords
28130-910-01
Cable Assemblies - Power, Line Cables and Extension Cords 28130-910-01
CORD 18AWG NEMA5-15P - CBL 9.84'

CORD 18AWG NEMA5-15P - CBL 9.84'

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1937-28130-910-01-ND 70103703 28130-910-01
Product Name Power, Line Cables and Extension Cords Power Cord; 10 A @ 125 VAC; SJT; 9 ft. 10 in.; 125 VAC Cable Assemblies - Power, Line Cables and Extension Cords
Cable Shielding No Shielding No Shielding; Unshielded
Cable Length 9.84 ft (29.99 dm) 9.83 ft (29.96 dm) 9.84 ft (29.99 dm)
Connector Type NEMA 5-15P 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

USB Cable - 3 In 1 MiniDisplayport To HDMI+DVI+VGA Converter -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; USB; Mini Display port
View Details
ZK2000-3500-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx6S-BeP4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Connecting cable - System cable - 706-100/320-300 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 9.84 ft (30 dm)
View Details
2 suppliers