ORION Fans Power, Line Cables and Extension Cords 28130-80-01

Description
8.00' (2.44m) Power Cord Black NEMA 5-15P To Cable SJT
Request a Quote Datasheet
Description
8.00' (2.44m) Power Cord Black NEMA 5-15P To Cable SJT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - 1053-1734-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
1053-1734-ND
Power, Line Cables and Extension Cords 1053-1734-ND
8.00' (2.44m) Power Cord Black NEMA 5-15P To Cable SJT

8.00' (2.44m) Power Cord Black NEMA 5-15P To Cable SJT

Buy Now Datasheet
Power Cord; 10 A @ 125 VAC; NEMA; Unshielded; 8 ft. 0 in. - 70103705 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Cord; 10 A @ 125 VAC; NEMA; Unshielded; 8 ft. 0 in.
70103705
Power Cord; 10 A @ 125 VAC; NEMA; Unshielded; 8 ft. 0 in. 70103705
10 A @ 125 VAC, Unshielded 3 Conductor Power Cords All Cords Are Three Conductor All Cords Are UL Approved All Power Cords Are Available with Shielded Cordage All Power Cords Are Available in High Temp — 105°C By Special Order, Minimums May Apply

10 A @ 125 VAC, Unshielded 3 Conductor Power Cords

  • All Cords Are Three Conductor
  • All Cords Are UL Approved
  • All Power Cords Are Available with Shielded Cordage
  • All Power Cords Are Available in High Temp — 105°C By Special Order, Minimums May Apply
Supplier's Site
Cable Assemblies - Power, Line Cables and Extension Cords - 28130-80-01 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Power, Line Cables and Extension Cords
28130-80-01
Cable Assemblies - Power, Line Cables and Extension Cords 28130-80-01
CORD 18AWG NEMA 5-15P TO CBL 8'

CORD 18AWG NEMA 5-15P TO CBL 8'

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1053-1734-ND 70103705 28130-80-01
Product Name Power, Line Cables and Extension Cords Power Cord; 10 A @ 125 VAC; NEMA; Unshielded; 8 ft. 0 in. Cable Assemblies - Power, Line Cables and Extension Cords
Cable Shielding No Shielding No Shielding; Unshielded
Cable Length 8 ft (24.38 dm) 8 ft (24.38 dm) 8 ft (24.38 dm)
Connector Type NEMA 5-15P 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII with black PVC cable to DB9 female - QLC16104 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details