ORION Fans Power, Line Cables and Extension Cords 28130-67-01

Description
6.58' (2.01m) Power Cord Black NEMA 5-15P To Cable SJT
Request a Quote Datasheet
Description
6.58' (2.01m) Power Cord Black NEMA 5-15P To Cable SJT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - 1937-28130-67-01-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
1937-28130-67-01-ND
Power, Line Cables and Extension Cords 1937-28130-67-01-ND
6.58' (2.01m) Power Cord Black NEMA 5-15P To Cable SJT

6.58' (2.01m) Power Cord Black NEMA 5-15P To Cable SJT

Buy Now Datasheet
Power Cord; 10 A @ 125 VAC; SJT; 6 ft. 7 in.; 125 VAC - 70103702 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Cord; 10 A @ 125 VAC; SJT; 6 ft. 7 in.; 125 VAC
70103702
Power Cord; 10 A @ 125 VAC; SJT; 6 ft. 7 in.; 125 VAC 70103702
SJT, 125 VAC, 3 Conductor Unshielded Power Cords 5-15P NEMA plug All Cords Are Three Conductor All Cords Are UL Approved All Power Cords Are Available with Shielded Cordage All Power Cords Are Available in High Temp — 105°C By Special Order, Minimums May Apply

SJT, 125 VAC, 3 Conductor Unshielded Power Cords

  • 5-15P NEMA plug
  • All Cords Are Three Conductor
  • All Cords Are UL Approved
  • All Power Cords Are Available with Shielded Cordage
  • All Power Cords Are Available in High Temp — 105°C By Special Order, Minimums May Apply
Supplier's Site
Cable Assemblies - Power, Line Cables and Extension Cords - 28130-67-01 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Power, Line Cables and Extension Cords
28130-67-01
Cable Assemblies - Power, Line Cables and Extension Cords 28130-67-01
CORD 18AWG NEMA5-15P - CBL 6.58'

CORD 18AWG NEMA5-15P - CBL 6.58'

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1937-28130-67-01-ND 70103702 28130-67-01
Product Name Power, Line Cables and Extension Cords Power Cord; 10 A @ 125 VAC; SJT; 6 ft. 7 in.; 125 VAC Cable Assemblies - Power, Line Cables and Extension Cords
Cable Shielding No Shielding No Shielding; Unshielded
Cable Length 6.58 ft (20.06 dm) 6.58 ft (20.06 dm) 6.58 ft (20.06 dm)
Connector Type NEMA 5-15P 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

Right angel OBD II J1962 16pin to Overmolded female - QLC16040 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details