ORION Fans Power, Line Cables and Extension Cords 26161-140-03

Description
14.00' (4.27m) Power Cord Gray NEMA 5-15P To IEC 320-C13 SJT
Request a Quote Datasheet
Description
14.00' (4.27m) Power Cord Gray NEMA 5-15P To IEC 320-C13 SJT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - 1937-26161-140-03-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
1937-26161-140-03-ND
Power, Line Cables and Extension Cords 1937-26161-140-03-ND
14.00' (4.27m) Power Cord Gray NEMA 5-15P To IEC 320-C13 SJT

14.00' (4.27m) Power Cord Gray NEMA 5-15P To IEC 320-C13 SJT

Buy Now Datasheet
Cable Assemblies - Power, Line Cables and Extension Cords - 26161-140-03 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Power, Line Cables and Extension Cords
26161-140-03
Cable Assemblies - Power, Line Cables and Extension Cords 26161-140-03
CRD 16AWG NEMA5-15P - 320C13 14'

CRD 16AWG NEMA5-15P - 320C13 14'

Supplier's Site
Power Cord,3 Conductor Unshielded,16AWG,SJT cord w/NEMA plug, 14ft gray connecto - 70103730 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Cord,3 Conductor Unshielded,16AWG,SJT cord w/NEMA plug, 14ft gray connecto
70103730
Power Cord,3 Conductor Unshielded,16AWG,SJT cord w/NEMA plug, 14ft gray connecto 70103730
All Cords Are Three Conductor All Cords Are UL Approved All Power Cords Are Available with Shielded Cordage All Power Cords Are Available in High Temp — 105°C By Special Order Minimums May Apply

  • All Cords Are Three Conductor
  • All Cords Are UL Approved
  • All Power Cords Are Available with Shielded Cordage
  • All Power Cords Are Available in High Temp — 105°C By Special Order Minimums May Apply
Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1937-26161-140-03-ND 26161-140-03 70103730
Product Name Power, Line Cables and Extension Cords Cable Assemblies - Power, Line Cables and Extension Cords Power Cord,3 Conductor Unshielded,16AWG,SJT cord w/NEMA plug, 14ft gray connecto
Cable Shielding No Shielding No Shielding; Unshielded
Cable Length 14 ft (42.67 dm) 14 ft (42.67 dm) 14 ft (42.67 dm)
Connector Type NEMA 5-15P 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 5, Stainless Ball to Stainless Ball - AC-CHH0-5-0750-033 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-292-MM-24-LP - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details