ORION Fans Power, Line Cables and Extension Cords 26151-100-03

Description
10.00' (3.05m) Power Cord Gray NEMA 5-15P To IEC 320-C13 SJT
Request a Quote Datasheet
Description
10.00' (3.05m) Power Cord Gray NEMA 5-15P To IEC 320-C13 SJT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - 1937-26151-100-03-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
1937-26151-100-03-ND
Power, Line Cables and Extension Cords 1937-26151-100-03-ND
10.00' (3.05m) Power Cord Gray NEMA 5-15P To IEC 320-C13 SJT

10.00' (3.05m) Power Cord Gray NEMA 5-15P To IEC 320-C13 SJT

Buy Now Datasheet
Fort Worth, TX, USA
Power Cord; 16 AWG; SJT; 10ft Length; 5-15P NEMA Plug; C-13; 13A @ 125VAC
70103726
Power Cord; 16 AWG; SJT; 10ft Length; 5-15P NEMA Plug; C-13; 13A @ 125VAC 70103726
3 Conductor Power Cord, 10 A Current, 125 VAC Voltage SJT cord type All Cords Are Three Conductor All Cords Are UL Approved All Power Cords Are Available with Shielded Cordage All Power Cords Are Available in High Temp — 105°C By Special Order Minimums May Apply

3 Conductor Power Cord, 10 A Current, 125 VAC Voltage

  • SJT cord type
  • All Cords Are Three Conductor
  • All Cords Are UL Approved
  • All Power Cords Are Available with Shielded Cordage
  • All Power Cords Are Available in High Temp — 105°C By Special Order Minimums May Apply
Supplier's Site
Cable Assemblies - Power, Line Cables and Extension Cords - 26151-100-03 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Power, Line Cables and Extension Cords
26151-100-03
Cable Assemblies - Power, Line Cables and Extension Cords 26151-100-03
CRD 16AWG NEMA5-15P - 320C13 10'

CRD 16AWG NEMA5-15P - 320C13 10'

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1937-26151-100-03-ND 70103726 26151-100-03
Product Name Power, Line Cables and Extension Cords Power Cord; 16 AWG; SJT; 10ft Length; 5-15P NEMA Plug; C-13; 13A @ 125VAC Cable Assemblies - Power, Line Cables and Extension Cords
Cable Shielding No Shielding No Shielding; Unshielded
Cable Length 10 ft (30.48 dm) 10 ft (30.48 dm) 10 ft (30.48 dm)
Connector Type NEMA 5-15P 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1064412-1 - TE Connectivity
Specs
Application RF
Cable Length 1 ft (3.05 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
2 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023060 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details