ORION Fans Power, Line Cables and Extension Cords 26131-67-01

Description
6.58' (2.01m) Power Cord Black NEMA 5-15P To IEC 320-C13 SJT
Request a Quote Datasheet
Description
6.58' (2.01m) Power Cord Black NEMA 5-15P To IEC 320-C13 SJT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - 1937-26131-67-01-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
1937-26131-67-01-ND
Power, Line Cables and Extension Cords 1937-26131-67-01-ND
6.58' (2.01m) Power Cord Black NEMA 5-15P To IEC 320-C13 SJT

6.58' (2.01m) Power Cord Black NEMA 5-15P To IEC 320-C13 SJT

Buy Now Datasheet
Cable Assemblies - Power, Line Cables and Extension Cords - 26131-67-01 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Power, Line Cables and Extension Cords
26131-67-01
Cable Assemblies - Power, Line Cables and Extension Cords 26131-67-01
CORD 16AWG 5-15P - 320-C13 6.58'

CORD 16AWG 5-15P - 320-C13 6.58'

Supplier's Site
Power Cord, Unshielded; 13 A @ 125 VAC;125 VAC; 16 AWG - 70103712 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Cord, Unshielded; 13 A @ 125 VAC;125 VAC; 16 AWG
70103712
Power Cord, Unshielded; 13 A @ 125 VAC;125 VAC; 16 AWG 70103712
3 Conductor Power Cord, 125 VAC Voltage Rating Cord type SJT All Cords Are Three Conductor All Cords Are UL Approved All Power Cords Are Available with Shielded Cordage All Power Cords Are Available in High Temp — 105°C By Special Order Minimums May Apply

3 Conductor Power Cord, 125 VAC Voltage Rating

  • Cord type SJT
  • All Cords Are Three Conductor
  • All Cords Are UL Approved
  • All Power Cords Are Available with Shielded Cordage
  • All Power Cords Are Available in High Temp — 105°C By Special Order Minimums May Apply
Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1937-26131-67-01-ND 26131-67-01 70103712
Product Name Power, Line Cables and Extension Cords Cable Assemblies - Power, Line Cables and Extension Cords Power Cord, Unshielded; 13 A @ 125 VAC;125 VAC; 16 AWG
Cable Shielding No Shielding No Shielding; Unshielded
Cable Length 6.58 ft (20.06 dm) 6.58 ft (20.06 dm) 6.58 ft (20.06 dm)
Connector Type NEMA 5-15P 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-2122-3xxx | Sensor cable, PVC, 3 x 0.25 mm², fixed installation -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Strainsert Cable - Be8418 - Strainsert
Specs
Cable Shielding Braid; Braided
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
System cable - 706-2300/102-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details