ORION Fans Power, Line Cables and Extension Cords 26130-910-01

Description
9.84' (3.00m) Power Cord Black NEMA 5-15P To Cable SJT
Request a Quote Datasheet
Description
9.84' (3.00m) Power Cord Black NEMA 5-15P To Cable SJT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - 1937-26130-910-01-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
1937-26130-910-01-ND
Power, Line Cables and Extension Cords 1937-26130-910-01-ND
9.84' (3.00m) Power Cord Black NEMA 5-15P To Cable SJT

9.84' (3.00m) Power Cord Black NEMA 5-15P To Cable SJT

Buy Now Datasheet
Cable Assemblies - Power, Line Cables and Extension Cords - 26130-910-01 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Power, Line Cables and Extension Cords
26130-910-01
Cable Assemblies - Power, Line Cables and Extension Cords 26130-910-01
CORD 16AWG NEMA5-15P - CBL 9.84'

CORD 16AWG NEMA5-15P - CBL 9.84'

Supplier's Site
Power Cord, 3 Conductor, Unshielded, 16AWG, 9
Fort Worth, TX, USA
Power Cord, 3 Conductor, Unshielded, 16AWG, 9"10" Long
70103701
Power Cord, 3 Conductor, Unshielded, 16AWG, 9"10" Long 70103701
All Cords Are Three Conductor All Cords Are UL Approved All Power Cords Are Available with Shielded Cordage All Power Cords Are Available in High Temp — 105°C By Special Order, Minimums May Apply

  • All Cords Are Three Conductor
  • All Cords Are UL Approved
  • All Power Cords Are Available with Shielded Cordage
  • All Power Cords Are Available in High Temp — 105°C By Special Order, Minimums May Apply
Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1937-26130-910-01-ND 26130-910-01 70103701
Product Name Power, Line Cables and Extension Cords Cable Assemblies - Power, Line Cables and Extension Cords Power Cord, 3 Conductor, Unshielded, 16AWG, 9"10" Long
Cable Shielding No Shielding No Shielding; Unshielded
Cable Length 9.84 ft (29.99 dm) 9.84 ft (29.99 dm) 9.83 ft (29.96 dm)
Connector Type NEMA 5-15P 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Sensor Cord, M18 Plug-Free End, 50Ft Rohs Compliant Sensata/bei Sensors - 74AJ9834 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
2 suppliers
Power cable - 756-3501/050-020 - WAGO
Specs
Application Power Cable
Product Type M12 socket - Free end
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers