ORION Fans Power, Line Cables and Extension Cords 26130-67-01

Description
6.58' (2.01m) Power Cord Black NEMA 5-15P To Cable SJT
Request a Quote Datasheet
Description
6.58' (2.01m) Power Cord Black NEMA 5-15P To Cable SJT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - 1937-26130-67-01-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
1937-26130-67-01-ND
Power, Line Cables and Extension Cords 1937-26130-67-01-ND
6.58' (2.01m) Power Cord Black NEMA 5-15P To Cable SJT

6.58' (2.01m) Power Cord Black NEMA 5-15P To Cable SJT

Buy Now Datasheet
Power Cord, 3 Conductor, Unshielded, 16AWG, 6'7
Fort Worth, TX, USA
Power Cord, 3 Conductor, Unshielded, 16AWG, 6'7" Long
70103700
Power Cord, 3 Conductor, Unshielded, 16AWG, 6'7" Long 70103700
All Cords Are Three Conductor All Cords Are UL Approved All Power Cords Are Available with Shielded Cordage All Power Cords Are Available in High Temp — 105°C By Special Order, Minimums May Apply

  • All Cords Are Three Conductor
  • All Cords Are UL Approved
  • All Power Cords Are Available with Shielded Cordage
  • All Power Cords Are Available in High Temp — 105°C By Special Order, Minimums May Apply
Supplier's Site
Cable Assemblies - Power, Line Cables and Extension Cords - 26130-67-01 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Power, Line Cables and Extension Cords
26130-67-01
Cable Assemblies - Power, Line Cables and Extension Cords 26130-67-01
CORD 16AWG NEMA5-15P - CBL 6.58'

CORD 16AWG NEMA5-15P - CBL 6.58'

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1937-26130-67-01-ND 70103700 26130-67-01
Product Name Power, Line Cables and Extension Cords Power Cord, 3 Conductor, Unshielded, 16AWG, 6'7" Long Cable Assemblies - Power, Line Cables and Extension Cords
Cable Shielding No Shielding No Shielding; Unshielded
Cable Length 6.58 ft (20.06 dm) 6.58 ft (20.06 dm) 6.58 ft (20.06 dm)
Connector Type NEMA 5-15P 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To DVI Female Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; Display port
View Details
Power, Line Cables and Extension Cords - 817-IL13-C14-H05-3100-050-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 1.64 ft (5 dm)
Connector Type IEC 320-C14
View Details
Flexible Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.7500 ft (2.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Brown PVC Single Wire - 55010850 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details